ISO 10265
Earth-moving machinery - Crawler machines - Performance requirements and test procedures for braking systems
| Organization: | ISO |
| Publication Date: | 15 February 2008 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This International Standard specifies minimum performance criteria and test methods to enable uniform assessment of the service, secondary and parking brake systems of crawler machines.
It is applicable to self-propelled crawler machines, as defined in ISO 6165 including derivative earth-moving machines with rubber tracks, with a maximum design speed of 20 km/h or less. This International Standard does not cover those machines that are covered by ISO 17063 or wheeled machines equipped with over-the-tyre tracks. Crawler machines with maximum design speed greater than 20 km/h conform to ISO 3450.
NOTE Crawler machines used in underground mining applications might have other regional or local brake system requirements.
Document History