ISO 10968

Earth-moving machinery — Operator's controls

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2020
Status: active
Page Count: 42
ICS Code (Earth-moving machinery): 53.100
scope:

This document specifies requirements and guidelines for the operator's controls on earth-moving machinery as defined in ISO 6165, in as far as those controls relate to any direct-control machine. The recommendations given for finger-, hand- and foot-operated controls are not intended to prevent usage of other types of controls, control locations or control movements. This document is not applicable to devices which are not directly related to machine control.

NOTE For remote operator control of machines, see ISO 15817.

 

Document History

ISO 10968
May 1, 2020
Earth-moving machinery — Operator's controls
This document specifies requirements and guidelines for the operator’s controls on earth-moving machinery as defined in ISO 6165, in as far as those controls relate to any direct-control machine. The...
October 15, 2004
Earth-Moving Machinery - Operator´s Controls
This International Standard specifies requirements and guidelines for the operator’s primary controls on earthmoving machinery (as defined in ISO 6165) in as far as those controls relate to the...
January 1, 1995
Earth-Moving Machinery - Operator´s Controls
A description is not available for this item.

References

Advertisement