DIN EN ISO 16701

Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO 16701:2003)

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2008
Status: inactive
Page Count: 19
ICS Code (Corrosion of metals): 77.060

Document History

October 1, 2023
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO/DIS 16701:2023); German and English version prEN ISO 16701:2023
A description is not available for this item.
October 1, 2015
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO 16701:2015)
This International Standard specifies the test method, the reagents, and the procedure to be used in an accelerated atmospheric corrosion test constituting a 6 h exposure to a slightly acidified...
DIN EN ISO 16701
August 1, 2008
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO 16701:2003)
A description is not available for this item.
Advertisement