DIN EN ISO 16701
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO/DIS 16701:2023); German and English version prEN ISO 16701:2023
pending
| Organization: | DIN |
| Publication Date: | 1 October 2023 |
| Status: | pending |
| Page Count: | 101 |
| ICS Code (Corrosion of metals): | 77.060 |
Document History
DIN EN ISO 16701
October 1, 2023
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO/DIS 16701:2023); German and English version prEN ISO 16701:2023
A description is not available for this item.
October 1, 2015
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO 16701:2015)
This International Standard specifies the test method, the reagents, and the procedure to be used in an accelerated atmospheric corrosion test constituting a 6 h exposure to a slightly acidified...
August 1, 2008
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO 16701:2003)
A description is not available for this item.