IEC/TS 60076-14

Power transformers Part 14: Design and application of liquid-immersed power transformers using high-temperature insulation materials

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2004
Status: inactive
Page Count: 84
ICS Code (Transformers. Reactors): 29.180
scope:

This technical specification provides design, testing and loading information for use by both the manufacturer and user of liquid-immersed power transformers using either high-temperature insulation or combinations of high-temperature and conventional insulation.

It is applicable to

- power transformers designed in accordance with IEC 60076-1;

- convertor transformers designed to IEC 61378;

- arc furnace transformers,

and covers the use of various liquid and solid insulation combinations.

Whilst standards for traction transformers fall under the authority of IEC Technical Committee 9, this specification however may be applicable as a guideline for the use of high-temperature insulation materials in traction transformers.

Document History

September 1, 2013
Power transformers – Part 14: Liquid-immersed power transformers using high-temperature insulation materials
This part of IEC 60076 applies to liquid-immersed power transformers employing either hightemperature insulation or combinations of high-temperature and conventional insulation, operating at...
May 1, 2009
Power transformers – Part 14: Design and application of liquid-immersed power transformers using high-temperature insulation materials
This technical specification provides design, testing and loading information for use by both the manufacturer and user of liquid-immersed power transformers using either high-temperature insulation...
IEC/TS 60076-14
November 1, 2004
Power transformers Part 14: Design and application of liquid-immersed power transformers using high-temperature insulation materials
This technical specification provides design, testing and loading information for use by both the manufacturer and user of liquid-immersed power transformers using either high-temperature insulation...

References

Advertisement