IEC 60076-3

Power transformers – Part 3: Insulation levels, dielectric tests and external clearances in air

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2018
Status: active
Page Count: 242
ICS Code (Transformers. Reactors): 29.180
scope:

This International Standard applies to power transformers as defined by and in the scope of IEC 60076-1. It gives details of the applicable dielectric tests and minimum dielectric test levels. Recommended minimum external clearances in air between live parts and between live parts and earth are given for use when these clearances are not specified by the purchaser.

For categories of power transformers and reactors which have their own IEC standards, this standard is applicable only to the extent in which it is specifically called up by cross reference in the other standards.

Document History

IEC 60076-3
March 1, 2018
Power transformers – Part 3: Insulation levels, dielectric tests and external clearances in air
This International Standard applies to power transformers as defined by and in the scope of IEC 60076-1. It gives details of the applicable dielectric tests and minimum dielectric test levels....
March 1, 2018
AMENDMENT 1 Power transformers - Part 3: Insulation levels, dielectric tests and external clearances in air
A description is not available for this item.
July 1, 2013
Power transformers – Part 3: Insulation levels, dielectric tests and external clearances in air
This International Standard applies to power transformers as defined by and in the scope of IEC 60076-1. It gives details of the applicable dielectric tests and minimum dielectric test levels....
March 1, 2000
Power Transformers Part 3: Insulation Levels, Dielectric Tests and External Clearances in Air
This International Standard applies to single-phase and three-phase oil-immersed power transformers (including auto-transformers), with the exception of certain small and special transformers, as...
January 1, 1980
Power Transformers Part 3: Insulation Levels and Dielectric Tests (Amendment 1-1981)
A description is not available for this item.

References

Advertisement