IEC 60076-3

Power Transformers Part 3: Insulation Levels, Dielectric Tests and External Clearances in Air

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2000
Status: inactive
Page Count: 116
ICS Code (Transformers. Reactors): 29.180
scope:

This International Standard applies to single-phase and three-phase oil-immersed power transformers (including auto-transformers), with the exception of certain small and special transformers, as defined in the scope of IEC 60076-1. It identifies transformer windings to their highest voltage for equipment Um associated with their corresponding rated insulation levels and details the relevant applicable dielectric tests and minimum external clearances in air between live parts of bushings and to objects at earth potential.

For categories of power transformers and reactors which have their own IEC standards, this standard is applicable only to the extent in which it is specifically called up by cross reference in the other standards.

Document History

March 1, 2018
Power transformers – Part 3: Insulation levels, dielectric tests and external clearances in air
This International Standard applies to power transformers as defined by and in the scope of IEC 60076-1. It gives details of the applicable dielectric tests and minimum dielectric test levels....
March 1, 2018
AMENDMENT 1 Power transformers - Part 3: Insulation levels, dielectric tests and external clearances in air
A description is not available for this item.
July 1, 2013
Power transformers – Part 3: Insulation levels, dielectric tests and external clearances in air
This International Standard applies to power transformers as defined by and in the scope of IEC 60076-1. It gives details of the applicable dielectric tests and minimum dielectric test levels....
IEC 60076-3
March 1, 2000
Power Transformers Part 3: Insulation Levels, Dielectric Tests and External Clearances in Air
This International Standard applies to single-phase and three-phase oil-immersed power transformers (including auto-transformers), with the exception of certain small and special transformers, as...
January 1, 1980
Power Transformers Part 3: Insulation Levels and Dielectric Tests (Amendment 1-1981)
A description is not available for this item.

References

Advertisement