CENELEC - EN 50588-4

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2018
Status: active
Page Count: 12
ICS Code (Transformers. Reactors): 29.180
scope:

Cable boxes described in this European Standard correspond to cable boxes Type 2 in EN 50588-2 and are suitable for assembly on the cover of oil-immersed distribution transformers meeting the requirements of EN 50588-2.

Cable boxes are air-filled, metal- or non-metal enclosed, for high- and/or low-voltage connections in the following variations:

High-voltage side

a) Connection directly to bushings;

b) Connection via busbar system.

Low-voltage side

a) Connection directly to bushings (maximum of four connectors per bushing);

b) Connection via busbar system.

Document History

EN 50588-4
March 1, 2018
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2
Cable boxes described in this European Standard correspond to cable boxes Type 2 in EN 50588-2 and are suitable for assembly on the cover of oil-immersed distribution transformers meeting the...

References

Advertisement