CENELEC - EN 50386
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 October 2010 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers.
NOTE These bushings are suitable for operation at 1,1 kV in compliance with EN 50464-1.
Document History
EN 50386
October 1, 2010
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
October 1, 2010
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
November 1, 2002
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
A description is not available for this item.