CENELEC - EN 50386

Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers

inactive
Organization: CENELEC
Publication Date: 1 October 2010
Status: inactive
Page Count: 12
ICS Code (Transformers. Reactors): 29.180
scope:

This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers.

NOTE These bushings are suitable for operation at 1,1 kV in compliance with EN 50464-1.

Document History

October 1, 2010
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
EN 50386
October 1, 2010
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
November 1, 2002
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
A description is not available for this item.

References

Advertisement