ISO 3185

Aerospace — Bolts, normal bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2008
Status: inactive
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This International Standard specifies the dimensions of normal bihexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or uncoated, with strength classes less than or equal to 1 100 MPa.

This International Standard is applicable to the compilation of aerospace product standards.

Document History

March 1, 2021
Aerospace — Bolts, normal bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions
This document specifies the dimensions of normal bihexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or uncoated,...
ISO 3185
August 15, 2008
Aerospace — Bolts, normal bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions
This International Standard specifies the dimensions of normal bihexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated...
January 1, 1993
Aerospace - Bolts, Normal Bihexagonal Head, Normal Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa - Dimensions
A description is not available for this item.

References

Advertisement