ISO 3185
Aerospace - Bolts, Normal Bihexagonal Head, Normal Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa - Dimensions
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
March 1, 2021
Aerospace — Bolts, normal bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions
This document specifies the dimensions of normal bihexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or uncoated,...
August 15, 2008
Aerospace — Bolts, normal bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions
This International Standard specifies the dimensions of normal bihexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated...
ISO 3185
January 1, 1993
Aerospace - Bolts, Normal Bihexagonal Head, Normal Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa - Dimensions
A description is not available for this item.