ISO 8641

Aerospace — Self-locking nuts with maximum operating temperature greater than 425 °C — Procurement specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2008
Status: active
Page Count: 28
ICS Code (Nuts): 49.030.30
scope:

This International Standard specifies the required characteristics for metric self-locking nuts, with MJ thread, for use in aerospace construction at a maximum temperature greater than 425 °C.

It is applicable to nuts as defined above, provided that reference is made to this International Standard in the relevant definition document.

Document History

ISO 8641
September 1, 2008
Aerospace — Self-locking nuts with maximum operating temperature greater than 425 °C — Procurement specification
This International Standard specifies the required characteristics for metric self-locking nuts, with MJ thread, for use in aerospace construction at a maximum temperature greater than 425 °C. It is...
July 1, 1987
Aerospace - Self-Locking Nuts with Maximum Operating Temperature Greater Than 425 Degrees Celsius - Procurement Specification First Edition
A description is not available for this item.

References

Advertisement