BSI - BS A 327
Nuts, Bihexagonal, Self-Locking, with Counterbore and MJ Threads, Cl.: 1 100 MPa (at Ambient Temp.)/425 Degrees C, 1 100 MPa (at Ambient Temp.)/650 Degrees C, 1 210 MPa (at Ambient Temp.)/425 Degrees C, 1 210 MPa (at Ambient Temp.)/730 Degrees C, 1 550 MPa (at Ambient Temp.)/235 Degrees C, 1 550 MPa (at Ambient Temp.)/425 Degrees C and 1 550 MPa (at Ambient Temp.)/600 Degrees C - Dimensions
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 July 1998 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
BS A 327
July 15, 1998
Nuts, Bihexagonal, Self-Locking, with Counterbore and MJ Threads, Cl.: 1 100 MPa (at Ambient Temp.)/425 Degrees C, 1 100 MPa (at Ambient Temp.)/650 Degrees C, 1 210 MPa (at Ambient Temp.)/425 Degrees C, 1 210 MPa (at Ambient Temp.)/730 Degrees C, 1 550 MPa (at Ambient Temp.)/235 Degrees C, 1 550 MPa (at Ambient Temp.)/425 Degrees C and 1 550 MPa (at Ambient Temp.)/600 Degrees C - Dimensions
A description is not available for this item.