CEN - EN 4075

Aerospace series - Screws, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated - Classification: 490 MPa (at ambient temperature) / 425 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 March 2008
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

January 1, 2024
Aerospace series - Screws, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated, metric - Classification: 490 MPa (at ambient temperature) / 425 °C
This document specifies the characteristics of screws, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated, metric. Classification: 490 MPa1/425 °C2 1...
EN 4075
March 1, 2008
Aerospace series - Screws, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated - Classification: 490 MPa (at ambient temperature) / 425 Degrees C
A description is not available for this item.
Advertisement