CEN - PREN 4075
Aerospace series - Screws, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated, metric - Classification: 490 MPa (at ambient temperature) / 425 °C
| Organization: | CEN |
| Publication Date: | 1 January 2024 |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This document specifies the characteristics of screws, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated, metric.
Classification: 490 MPa1/425 °C2
1 Minimum tensile strength of the material at ambient temperature.
2 Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.
Document History