ISO 10384

Hot-rolled carbon steel sheet as defined by chemical composition

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2008
Status: inactive
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to continuously hot-rolled carbon steel sheet as defined by chemical composition. The product is generally used in the heat-treated condition after hot or cold working, press forming or cutting by the customer. For example, the product is used for general machinery such as sprocket wheels, chain links, washers, knife blades and agricultural implements.

NOTE 1 Hot-rolled sheet up to but not including 3 mm in thickness is commonly known as "sheet". Hot-rolled sheet 3 mm and over in thickness is commonly known as either "sheet" or "plate".

NOTE 2 Steel sheet that is to be subjected to subsequent rerolling is not covered by this International Standard.

Hot-rolled carbon steel sheet based on chemical composition is manufactured from killed steel of the chemical compositions listed in Table 1. It is usually produced in the range of thicknesses from 0,8 mm to 12,5 mm inclusive, and in widths of 600 mm and over, in coils and cut lengths.

Hot-rolled carbon steel sheet less than 600 mm wide may be slit from wide sheet and will be considered as sheet.

Document History

December 15, 2012
Hot-rolled carbon steel sheet as defined by chemical composition
This International Standard applies t hot-rolled carbon steel sheet as defined by chemical composition. The product is generally used in the heat-treated condition after hot or cold working, press...
ISO 10384
August 15, 2008
Hot-rolled carbon steel sheet as defined by chemical composition
This International Standard applies to continuously hot-rolled carbon steel sheet as defined by chemical composition. The product is generally used in the heat-treated condition after hot or cold...
December 15, 2001
Hot-Rolled Carbon Steel Sheet as Defined by Chemical Composition
A description is not available for this item.
January 1, 1992
Hot-Rolled Carbon Steel Sheet for Machinery
A description is not available for this item.

References

Advertisement