ISO 10384
Hot-rolled carbon steel sheet as defined by chemical composition
| Organization: | ISO |
| Publication Date: | 15 December 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This International Standard applies t hot-rolled carbon steel sheet as defined by chemical composition. The product is generally used in the heat-treated condition after hot or cold working, press forming or cutting by the customer. For example, the product is used for general machinery such as sprocket wheels, chain links, washers, knife blades and agricultural implements.
NOTE 1 Hot-rolled sheet up to but not including 3 mm in thickness is commonly know as "sheet". Hot-rolled sheet 3 mm and over in thickness is commonly known as either "sheet" or "plate".
NOTE 2 Steel sheet that is to be subjected to subsequent rerolling is not covered by this International Standard.
Document History