ISO 5675

Agricultural tractors and machinery — General purpose quick-action hydraulic couplers

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2008
Status: active
Page Count: 10
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This International Standard specifies the essential interface dimensions, as defined in ISO 7241-1, and the operating requirements for hydraulic couplers employed to transmit hydraulic power from agricultural tractors to agricultural machinery. It is applicable to couplers used in hydraulic lines other than those used for braking circuits (see ISO 5676).

NOTE  All hydraulic couplers need to be connected and disconnected frequently to allow the transfer of machinery from one tractor to another without the use of tools or special devices.

Document History

June 1, 2021
Agricultural tractors and machinery — General purpose quick-action hydraulic couplers
This document specifies the essential interface dimensions and the operating requirements for hydraulic couplers employed to transmit hydraulic power from agricultural tractors to agricultural...
ISO 5675
August 1, 2008
Agricultural tractors and machinery — General purpose quick-action hydraulic couplers
This International Standard specifies the essential interface dimensions, as defined in ISO 7241-1, and the operating requirements for hydraulic couplers employed to transmit hydraulic power from...
March 1, 1992
Agricultural Tractors and Machinery - General Purpose Quick-Action Hydraulic Couplers Second Edition
This International Standard specifies the essential interface dimensions and the operating requirements for hydraulic couplers employed to transmit hydraulic power from agricultural tractors to...

References

Advertisement