DIN EN 61158-3-1
Industrial communication networks - Fieldbus specifications - Part 3-1: Data-link layer service definition - Type 1 elements (IEC 61158-3-1:2007); English version EN 61158-3-1:2008, only on CD-ROM
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 128 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (Data link layer): | 35.100.20 |
Document History
July 1, 2015
Industrial communication networks - Fieldbus specifications - Part 3-1: Data-link layer service definition - Type 1 elements (IEC 61158-3-1:2014); English version EN 61158-3-1:2014, only on CD-ROM
General
This part of IEC 61158 provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent...
DIN EN 61158-3-1
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 3-1: Data-link layer service definition - Type 1 elements (IEC 61158-3-1:2007); English version EN 61158-3-1:2008, only on CD-ROM
A description is not available for this item.