DIN ISO 29262

Production equipment for microsystems - Interface between end effector and handling system (ISO 29262:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: active
Page Count: 22
ICS Code (Industrial robots. Manipulators): 25.040.30
scope:

This International Standard specifies provisions for the interface between end effector and handling systems in production equipment for microsystems. It specifies principal deviations, tolerances and designations for manually and automatically changeable end effectors. The aim is to specify the end effector interface in three levels with an increasing degree of specification.

Document History

DIN ISO 29262
March 1, 2013
Production equipment for microsystems - Interface between end effector and handling system (ISO 29262:2011)
This International Standard specifies provisions for the interface between end effector and handling systems in production equipment for microsystems. It specifies principal deviations, tolerances...

References

Advertisement