DOD - SMD 5962-95583

MICROCIRCUIT, DIGITAL, BIPOLAR, TTL, PARALLEL-LOAD 8-BIT SHIFT REGISTERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 6 June 2008
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 16, 2019
MICROCIRCUIT, DIGITAL, BIPOLAR, TTL, PARALLEL-LOAD 8-BIT SHIFT REGISTERS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 13, 2015
MICROCIRCUIT, DIGITAL, BIPOLAR, TTL, PARALLEL-LOAD 8-BIT SHIFT REGISTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-95583
June 6, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, TTL, PARALLEL-LOAD 8-BIT SHIFT REGISTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 17, 2000
MICROCIRCUIT, DIGITAL, BIPOLAR, TTL, PARALLEL-LOAD 8-BIT SHIFT REGISTERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
February 2, 1995
MICROCIRCUIT, DIGITAL, BIPOLAR, TTL, PARALLEL-LOAD 8-BIT SHIFT REGISTERS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement