DS/EN 818-3
Short link chain for lifting purposes - Safety - Part 3: Medium tolerance chain for chain slings - Grade 4
| Organization: | DS |
| Publication Date: | 15 April 2008 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Accessories for lifting equipment): | 53.020.30 |
scope:
This part of EN 818 specifies the requirements related to safety for short link chains, grade 4, of medium tolerance for use in chain slings to EN 818-4:1996+A1 and for general lifting purposes. The standard is applicable to electrically welded round steel short link chains, conforming to !EN 818-1:1996+A1"", which are intended for lifting objects, materials or goods.
The range of nominal sizes of chain covered by this Part of EN 818 is from 7 mm to 45 mm.
The hazards covered by this Part of EN 818 are identified in clause 4.
Annex A contains the bases for calculation of tabulated values for dimensions, working load limits and mechanical properties.
Annex B gives information on the mass/metre of chain.
Annex C gives an example of a designation system for chains of grade 4.
Annex ZA gives the relationship with EU Directives.
Document History