DS/EN 818-3
Short link chain for lifting purposes - Safety - Part 3: Medium tolerance chain for chain slings - Grade 4
| Organization: | DS |
| Publication Date: | 22 November 1999 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Accessories for lifting equipment): | 53.020.30 |
scope:
This part of EN 818 specifies the requirements related to safety for short link lifting chains, Grade 4, of medium tolerance for use in chain slings and for general lifting purposes. The standard is applicable to electrically welded round steel short link chains, conforming to EN 818-1, which are intended for lifting objects, materials or goods. The range of nominal sizes of chain covered by this Part of EN 818 is from 7 mm to 45 mm.
Document History