DSF/prEN ISO 4023

Rubber hoses and hose assemblies for steam - Test methods (ISO/DIS 4023:2008)

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies test methods in which the rubber hose test piece and/or hose assembly is exposed to saturated steam, so simulating service conditions.
Four methods are specified, namely:
- Method A: Vertical rack method
- Method B: Horizontal rack method
- Method C: Flexing test, vertical arrangement
- Method D: Flexing test, horizontal arrangement
CAUTION - All necessary safety devices shall be provided to ensure safe working conditions for the
operators.

Document History

November 20, 2009
Rubber hoses and hose assemblies for steam - Test methods
This International Standard specifies test methods in which a rubber hose test piece or hose assembly is exposed to saturated steam, thus simulating service conditions. Four methods are specified,...
March 21, 1995
Rubber hoses for steam - Test methods
This International Standard specifies test methods in which the bore of a rubber hose test piece is exposed to saturated steam, so simulating service conditions. Four methods are specified, namely:...
DSF/prEN ISO 4023
Rubber hoses and hose assemblies for steam - Test methods (ISO/DIS 4023:2008)
This International Standard specifies test methods in which the rubber hose test piece and/or hose assembly is exposed to saturated steam, so simulating service conditions. Four methods are...
Rubber hoses and hose assemblies for steam - Test methods (ISO/FDIS 4023:2009)
This International Standard specifies test methods in which a rubber hose test piece or hose assembly is exposed to saturated steam, thus simulating service conditions. Four methods are specified,...

References

Advertisement