DSF/FprEN ISO 4023

Rubber hoses and hose assemblies for steam - Test methods (ISO/FDIS 4023:2009)

pending
Organization: DS
Status: pending
Page Count: 22
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies test methods in which a rubber hose test piece or hose assembly is exposed to saturated steam, thus simulating service conditions. Four methods are specified, namely: . method A: vertical rack method; . method B: horizontal rack method; . method C: flexing test, vertical arrangement; . method D: flexing test, horizontal arrangement.

Document History

November 20, 2009
Rubber hoses and hose assemblies for steam - Test methods
This International Standard specifies test methods in which a rubber hose test piece or hose assembly is exposed to saturated steam, thus simulating service conditions. Four methods are specified,...
March 21, 1995
Rubber hoses for steam - Test methods
This International Standard specifies test methods in which the bore of a rubber hose test piece is exposed to saturated steam, so simulating service conditions. Four methods are specified, namely:...
Rubber hoses and hose assemblies for steam - Test methods (ISO/DIS 4023:2008)
This International Standard specifies test methods in which the rubber hose test piece and/or hose assembly is exposed to saturated steam, so simulating service conditions. Four methods are...
DSF/FprEN ISO 4023
Rubber hoses and hose assemblies for steam - Test methods (ISO/FDIS 4023:2009)
This International Standard specifies test methods in which a rubber hose test piece or hose assembly is exposed to saturated steam, thus simulating service conditions. Four methods are specified,...
Advertisement