DSF/EN ISO 12777-1/prA1

Methods of test for pallet joints - Part 1: Determination of bending resistance of pallet nails, other dowel-type fasteners and staples - Amendment 1 (ISO 12777-1:1994/FDAM 1:2008)

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (General purpose pallets): 55.180.20
scope:

This standard describes methods of test for the determination of the bending resistance of pallet nails, staples, and other dowel-type fasteners. It includes tests for: (a) ultimate strength in static bending (3 and 4-point loading methods); (b) impact bend resistance (3-point loading method). These test methods apply to all types of nails, including loose, collated or coil nails, up to 6 mm diameter (round, square, fluted, twisted, plain and threaded) and may also be suitable for other fasteners s.a. staples.

Document History

February 20, 2009
Methods of test for pallet joints - Part 1: Determination of bending resistance of pallet nails, other dowel-type fasteners and staples
This standard describes methods of test for the determination of the bending resistance of pallet nails, staples, and other dowel-type fasteners. It includes tests for: (a) ultimate strength in...
November 29, 1996
Methods of test for pallet joints - Part 1: Determination of bending resistance of pallet nails, other dowel-type fasteners and staples
This standard describes methods of test for the determination of the bending resistance of pallet nails, staples, and other dowel-type fasteners. It includes tests for: (a) ultimate strength in...
DSF/EN ISO 12777-1/prA1
Methods of test for pallet joints - Part 1: Determination of bending resistance of pallet nails, other dowel-type fasteners and staples - Amendment 1 (ISO 12777-1:1994/FDAM 1:2008)
This standard describes methods of test for the determination of the bending resistance of pallet nails, staples, and other dowel-type fasteners. It includes tests for: (a) ultimate strength in...
Advertisement