DS/EN ISO 12777-1
Methods of test for pallet joints - Part 1: Determination of bending resistance of pallet nails, other dowel-type fasteners and staples
| Organization: | DS |
| Publication Date: | 20 February 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (General purpose pallets): | 55.180.20 |
scope:
This standard describes methods of test for the determination of the bending resistance of pallet nails, staples, and other dowel-type fasteners. It includes tests for: (a) ultimate strength in static bending (3 and 4-point loading methods); (b) impact bend resistance (3-point loading method). These test methods apply to all types of nails, including loose, collated or coil nails, up to 6 mm diameter (round, square, fluted, twisted, plain and threaded) and may also be suitable for other fasteners s.a. staples.
Document History