DS/EN 1151-1/AC
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 1: Non-automatic circulation pumps, requirements, testing, marking
inactive, Most Current
| Organization: | DS |
| Publication Date: | 15 November 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Pumps): | 23.080 |
scope:
This part of EN 1151 establishes general principles for the construction, use and testing of circulation pumps of the glandless type, having a rated power input P1 less than or equal to 200 W, intended to be used in heating installations and domestic hot water service inst
Document History
DS/EN 1151-1/AC
November 15, 2007
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 1: Non-automatic circulation pumps, requirements, testing, marking
This part of EN 1151 establishes general principles for the construction, use and testing of circulation pumps of the glandless type, having a rated power input P1 less than or equal to 200 W,...
May 4, 2006
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 1: Non-automatic circulation pumps, requirements, testing, marking
This part of EN 1151 establishes general principles for the construction, use and testing of circulation pumps of the glandless type, having a rated power input P1 less than or equal to 200 W,...
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 1: General requirements, testing, marking
This part of EN 1151 establishes general principles for the construction, use and testing of circulation pumps of the glandless type, having a rated power input P1 . 200 W, intended to be used in...