DSF/prEN 1151-1
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 1: General requirements, testing, marking
| Organization: | DS |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Pumps): | 23.080 |
scope:
This part of EN 1151 establishes general principles for the construction, use and testing of circulation pumps of the glandless type, having a rated power input P1 . 200 W, intended to be used in heating installations and domestic hot water service installations.
NOTE The requirements of this document may apply to circulation pumps for domestic use having a rated power input above 200 W up to and including 300 W. However, this decision depends on agreement between the supplier and purchaser.
Circulation pumps with a rated power input above 200 W for professional/commerc
Document History