DSF/prEN 1349

Industrial process control valves

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Pressure regulators): 23.060.40
scope:

This standard applies to all industrial process control valves. It specifies the design and performance requirements including material, pressure/temperature ratings, dimensions, testing and marking.
The range of nominal size is : DN 10; DN 15; DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600; DN 700; DN 750; DN 800; DN 900, DN 1 000; DN 1200.
The range of PN is: PN 10; PN 16; PN 25; PN 40; PN 63; PN 100; PN 160; PN 250; PN 320; PN 400.
The range of Class is : Class 150, Class 300, Class 600, Class 900, Class 1 500, Class 2 500, Class 4 500.
Pinch valves are excluded from the scope of this standard.

Document History

December 3, 2009
Industrial process control valves
This European Standard applies to all industrial process control valves (hereafter referred to as control valves). This European Standard specifies the design and performance requirements including...
March 1, 2002
Industrial process control valves
This standard is applicable to all industrial process control valves (hereafter referred to as control valves). It establishes definitions and seat leakage classifications. It specifies the...
November 7, 2000
Industrial process control valves
This standard is applicable to all industrial process control valves (hereafter referred to as control valves). It establishes definitions and seat leakage classifications. It specifies the...
Industrial process control valves
This European Standard applies to all industrial process control valves (hereafter referred to as control valves). This European Standard specifies the design and performance requirements including...
DSF/prEN 1349
Industrial process control valves
This standard applies to all industrial process control valves. It specifies the design and performance requirements including material, pressure/temperature ratings, dimensions, testing and...

References

Advertisement