DS/EN 1349

Industrial process control valves

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 December 2009
Status: active
Page Count: 22
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard applies to all industrial process control valves (hereafter referred to as control valves). This European Standard specifies the design and performance requirements including material, pressure/temperature ratings, dimensions, testing and marking. The range of nominal size is: - DN 10; DN 15; DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600; DN 700; DN 750; DN 800; DN 900; DN 1 000; DN 1 200. The range of PN is: - PN 10; PN 16; PN 25; PN 40; PN 63; PN 100; PN 160; PN 250; PN 320; PN 400. The range of Class is: - Class 150; Class 300; Class 600; Class 900; Class 1 500; Class 2 500; Class 4 500. Pinch valves are excluded from the scope of this European Standard. Cast iron Class designated flanges are excluded from the scope of this European Standard.

Document History

DS/EN 1349
December 3, 2009
Industrial process control valves
This European Standard applies to all industrial process control valves (hereafter referred to as control valves). This European Standard specifies the design and performance requirements including...
March 1, 2002
Industrial process control valves
This standard is applicable to all industrial process control valves (hereafter referred to as control valves). It establishes definitions and seat leakage classifications. It specifies the...
November 7, 2000
Industrial process control valves
This standard is applicable to all industrial process control valves (hereafter referred to as control valves). It establishes definitions and seat leakage classifications. It specifies the...
Industrial process control valves
This European Standard applies to all industrial process control valves (hereafter referred to as control valves). This European Standard specifies the design and performance requirements including...
Industrial process control valves
This standard applies to all industrial process control valves. It specifies the design and performance requirements including material, pressure/temperature ratings, dimensions, testing and...
Advertisement