DS/EN 1457/A1/AC
Chimneys - Clay/ceramic flue liners - Requirements and test methods
| Organization: | DS |
| Publication Date: | 30 November 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
scope:
This European standard is a product standard for clay/ceramic flue liners with solid walls or walls with vertical perforations for use in the construction of chimneys and flue pipes which serve to convey products of combustion from fireplaces or heating appliances to the atmosphere by negative or positive pressure. It includes the flue liners used for domestic and industrial chimneys which are not structurally independent (free-standing). This standard specifies the performance requirements for factory made flue liners and chimney fittings. Testing, marking and inspection are covered by this standard.
Document History