DS/EN 1457

Chimneys - Clay/Ceramic Flue Liners - Requirements and test methods

inactive
Organization: DS
Publication Date: 7 June 1999
Status: inactive
Page Count: 26
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European standard is a product standard for clay/ceramic flue liners with solid walls or walls with vertical perforations for use in the construction of chimneys and flue pipes which serve to convey products of combustion from fireplaces or heating appliances to the atmosphere by negative or positive pressure. It includes the flue liners used for domestic and industrial chimneys which are not structurally independent (free-standing). This standard specifies the performance requirements for factory made flue liners and chimney fittings. Testing, marking and inspection are covered by this standard.

Document History

November 30, 2007
Chimneys - Clay/ceramic flue liners - Requirements and test methods
This European standard is a product standard for clay/ceramic flue liners with solid walls or walls with vertical perforations for use in the construction of chimneys and flue pipes which serve to...
July 26, 2006
Chimneys - Clay/Ceramic Flue Liners - Requirements and test methods
This European standard is a product standard for clay/ceramic flue liners with solid walls or walls with vertical perforations for use in the construction of chimneys and flue pipes which serve to...
December 20, 2002
Chimneys - Clay/ceramic flue liners - Requirements and test methods
This European standard is a product standard for clay/ceramic flue liners with solid walls or walls with vertical perforations for use in the construction of chimneys and flue pipes which serve to...
DS/EN 1457
June 7, 1999
Chimneys - Clay/Ceramic Flue Liners - Requirements and test methods
This European standard is a product standard for clay/ceramic flue liners with solid walls or walls with vertical perforations for use in the construction of chimneys and flue pipes which serve to...
Advertisement