DS/CLC/TR 62258-7
Semiconductor die products - Part 7: XML schema for data exchange
| Organization: | DS |
| Publication Date: | 26 October 2007 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
scope:
IEC/TR 62258-7, which is a technical report, has been developed to facilitate the procudction, supply and use of semiconductor die products, including:
- wafers;
- singulated bare die;
- die and wafers ith attached connection structures;
- minimally or partially encapsulated die and wafers.
This report contains an XML schema that describes the elements needed for data exchange and that will allow the implementation of the requirements of IEC 62258-1, IEC 62258-5 and IEC 62258-6, as well as providing an exchange structure that is complementary to those defined in IEC 62258-2. It is also complementary to and compatible with the questionnaire in IEC/TR 62258-4.
Document History