DS/EN 300220-1 V2.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods
| Organization: | DS |
| Publication Date: | 11 May 2006 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document applies to short range device radio transmitters and receivers: 1) transmitters in the range from 25 MHz to 1 000 MHz and with power levels ranging up to 500 mW; 2) receivers in the range from 25 MHz to 1 000 MHz. The present document contains the technical characteristics for radio equipment referencing CEPT/ERC Decisions and Recommendation CEPT ERC/Recommendation 70-03 [5].
Document History