DS/EN 300220-1 V2.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methodsSkabelon

active, Most Current
Organization: DS
Publication Date: 19 April 2010
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to the following Short Range Device major equipment types: 1) Non-specific Short Range Devices. 2) Alarms, identification systems, radio-determination, telecommand, telemetry, etc. 3) Radio Frequency Identification (RFID). 4) Detection, movement and alert applications.

Document History

DS/EN 300220-1 V2.3.1
April 19, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methodsSkabelon
The present document applies to the following Short Range Device major equipment types: 1) Non-specific Short Range Devices. 2) Alarms, identification systems, radio-determination, telecommand,...
May 11, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods
The present document applies to short range device radio transmitters and receivers: 1) transmitters in the range from 25 MHz to 1 000 MHz and with power levels ranging up to 500 mW; 2) receivers in...
June 15, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods
The present document applies to short range device radio transmitters and receivers: 1) transmitters in the range from 25 MHz to 1 000 MHz and with power levels ranging up to 500 mW; 2) receivers in...
March 12, 1998
European Telecommunications Standards Institute Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short range devices - Technical characteristics and test methods for radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW - Part 1: Parameters intended for regulatory purposes
The present document covers the minimum characteristics considered necessary for Short Range Devices (SRD) in order to make the best use of the available frequencies. The term "The present document"...
Advertisement