DS/EN 60664-5

Insulation coordination for equipment within low-voltage systems - Part 5: Comprehensive method for determining clearances and creepage distances equal to or less than 2 mm

inactive, Most Current
Organization: DS
Publication Date: 26 November 2007
Status: inactive
Page Count: 50
ICS Code (Insulation systems): 29.080.30
scope:

Specifies the dimensioning of clearances and creepage distances for spacings equal to or less than 2 mm for printed wiring board and equivalent constructions, where the clearance and the creepage distance are identical and are along the surface of solid insulation, such as the paths described in example 1, example 5 and example 11 of 4.2 of Part 1. The dimensioning is more precise than that provided by Part 1 (i.e EN 60664-1). This standard can only be used as an entirety. It is not permitted to select one or more clauses from this standard and to use them in place of the corresponding clauses of Part 1. When this standard is applied to the dimensioning of clearances and creepage distances, all clauses shall be used in place of the corresponding clauses given in Part 1. For clearances and creepage distances larger than 2 mm and for solid insulation in general, Part 1 applies. This standard is based on the following criteria for dimensioning: - minimum clearances independent of the micro-environment (see Table 2); - minimum creepage distances for pollution degrees 1, 2 and 3 to avoid failure due to tracking (see Table 4); - minimum creepage distances to avoid flashover across the insulating surface (see Table 5). A test method is specified for allocating unclassified insulating material to the relevant water adsorption group. Has the status of a basic safety publication in accordance with IEC Guide 104.

Document History

DS/EN 60664-5
November 26, 2007
Insulation coordination for equipment within low-voltage systems - Part 5: Comprehensive method for determining clearances and creepage distances equal to or less than 2 mm
Specifies the dimensioning of clearances and creepage distances for spacings equal to or less than 2 mm for printed wiring board and equivalent constructions, where the clearance and the creepage...
October 18, 2006
Insulation coordination for equipment within low-voltage systems -- Part 5: A comprehensive method for determining clearances and creepage distances equal to or less than 2 mm
A description is not available for this item.
July 5, 2006
Insulation coordination for equipment within low-voltage systems - Part 5: A comprehensive method for determining clearances and creepage distances equal to or less than 2 mm
This international standard specifies the dimensioning of clearances and creepage distances for spacings equal or less than 2 mm for printed wiring board and equivalent constructions, where the...
Advertisement