DS/EN 60664-5
Insulation coordination for equipment within low-voltage systems - Part 5: A comprehensive method for determining clearances and creepage distances equal to or less than 2 mm
| Organization: | DS |
| Publication Date: | 5 July 2006 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Insulation systems): | 29.080.30 |
scope:
This international standard specifies the dimensioning of clearances and creepage distances for spacings equal or less than 2 mm for printed wiring board and equivalent constructions, where the clearance and the creepage distance are identical and are along the surface of solid insulation, such as the paths described in example 1, example 5 and example 11 of IEC 60664-1, subclause 4.2.
Document History