DS/EN 60085

Electrical insulation - Thermal evaluation and designation

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 January 2008
Status: active
Page Count: 14
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This International Standard now distinguishes between thermal classes for electrical insulation systems and electrical insulating materials. It establishes the criteria for evaluating the thermal endurance of either electrical insulating materials (EIM) or electrical insulation systems (EIS). It also establishes the procedure for assigning thermal classes.
This standard is applicable where the thermal factor is the dominant ageing factor.
NOTE A thermal class is not assigned to an EIM as related to its use in an EIS

Document History

DS/EN 60085
January 25, 2008
Electrical insulation - Thermal evaluation and designation
This International Standard now distinguishes between thermal classes for electrical insulation systems and electrical insulating materials. It establishes the criteria for evaluating the thermal...
November 10, 2006
Thermal evaluation and designation of electrical insulation
A description is not available for this item.
November 15, 2004
Electrical insulation - Thermal classification
This standard gives guidance on the application of international standards in assigning a thermal class to insulating materials (IEC 60216-5 and IEC 60216-6) or simple combinations of insulating...

References

Advertisement