DS/EN 60085
Electrical insulation - Thermal classification
inactive
| Organization: | DS |
| Publication Date: | 15 November 2004 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Insulation systems): | 29.080.30 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This standard gives guidance on the application of international standards in assigning a thermal class to insulating materials (IEC 60216-5 and IEC 60216-6) or simple combinations of insulating materials (IEC 60626-1), electrical insulation systems (IEC 62114) and insulation for electrical devices.
Document History
January 25, 2008
Electrical insulation - Thermal evaluation and designation
This International Standard now distinguishes between thermal classes for electrical insulation systems and electrical insulating materials. It establishes the criteria for evaluating the thermal...
November 10, 2006
Thermal evaluation and designation of electrical insulation
A description is not available for this item.
DS/EN 60085
November 15, 2004
Electrical insulation - Thermal classification
This standard gives guidance on the application of international standards in assigning a thermal class to insulating materials (IEC 60216-5 and IEC 60216-6) or simple combinations of insulating...