DS/EN 50214

Flat polyvinyl chloride sheathed flexible cables

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 February 2008
Status: active
Page Count: 6
ICS Code (Cables): 29.060.20
scope:

This European Standard covers the construction, requirements and particular test methods for
flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for
use in passenger and goods lifts (elevators), and Uo/U 450/750 V for general purposes and for
special applications such as hoists and travelling cranes.
Cables of composite construction (for instance, cables with cores of different sizes) are not
specified, but conditions are given for the inclusion of telecommunication units into the cables.
NOTE 1 This revision is in accordance with an agreement with CEN TC 10 to specify in the same standard a) flexible cables for lifts as required by EN 81, and b) flexible cable for applications such as hoists and travelling cranes, previously found in HD 359. In accordance with this agreement only those cables in Clauses 5 and 6 are suitable for use with EN 81.
NOTE 2 The limits for the overall diameter of the cables have been calculated in accordance with EN 60719.

Document History

DS/EN 50214
February 27, 2008
Flat polyvinyl chloride sheathed flexible cables
This European Standard covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for use in...
January 26, 2007
Flat polyvinyl chloride sheathed flexible cables
This European Standard covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for use in...
October 22, 1997
Flexible cables for lifts
The European Standard covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltages Uo/U 300/500 V, for use in...
Flat flexible cables
This document covers the construction, requirements and particular test methods for flat, flexible PVC or halogen-free insulated and sheathed cables, of rated voltage Uo/U 300/500 V and above 1 mm2...
Advertisement