DS/EN 50214
Flexible cables for lifts
| Organization: | DS |
| Publication Date: | 22 October 1997 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
scope:
The European Standard covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltages Uo/U 300/500 V, for use in passenger and goods lifts (elevators), as required by EN 81. Cables of composite construction (for instance, cables with cores of different sizes) are not specified, but conditions are given for the inclusion of telecommunication units into the cables.
Document History