DSF/prEN 62271-1

High-voltage switchgear and controlgear -- Part 1: Common specifications

inactive
Organization: DS
Status: inactive
Page Count: 126
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and
outdoor installation and for operation at service frequencies up to and including 60 Hz on
systems having voltages above 1 000 V.
This standard applies to all high-voltage switchgear and controlgear except as otherwise specified in the relevant IEC standards for the particular type of switchgear and controlgear.
NOTE For the use of this standard, high voltage (see IEV 601-01-27) is the rated voltage above 1000 V.
However, the term medium voltage (see IEV 601-01-28) is commonly used for distribution systems with voltages above 1 kV and generally applied up to and including 52 kV.

Document History

November 15, 2021
High-voltage switchgear and controlgear – Part 1: Common specifications for alternating current switchgear and controlgear
No scope available
October 30, 2017
High-voltage switchgear and controlgear – Part 1: Common specifications for alternating current switchgear and controlgear
IEC 62271-1:2017 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated voltages...
September 26, 2011
High-voltage switchgear and controlgear – Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
January 12, 2009
High-voltage switchgear and controlgear – Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
High-voltage switchgear and controlgear – Part 1: Common specifications for alternating current switchgear and controlgear
IEC 62271-1:2017 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated voltages...
High-voltage switchgear and controlgear - Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
DSF/prEN 62271-1
High-voltage switchgear and controlgear -- Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
High-voltage switchgear and controlgear -- Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
High-voltage switchgear and controlgear – Part 1: Common specifications for alternating current switchgear and controlgear
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and / or outdoor installation and for operation at service frequencies up to and including 60 Hz on systems...
High-voltage switchgear and controlgear – Part 1: Common specifications for alternating current switchgear and controlgear
No scope available

References

Advertisement