DS/EN 62271-1/A1
High-voltage switchgear and controlgear – Part 1: Common specifications for alternating current switchgear and controlgear
active, Most Current
| Organization: | DS |
| Publication Date: | 15 November 2021 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
scope:
No scope available
Document History
DS/EN 62271-1/A1
November 15, 2021
High-voltage switchgear and controlgear – Part 1: Common specifications for alternating current switchgear and controlgear
No scope available
October 30, 2017
High-voltage switchgear and controlgear – Part 1: Common specifications for alternating current switchgear and controlgear
IEC 62271-1:2017 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated voltages...
September 26, 2011
High-voltage switchgear and controlgear – Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
January 12, 2009
High-voltage switchgear and controlgear – Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
High-voltage switchgear and controlgear – Part 1: Common specifications for alternating current switchgear and controlgear
IEC 62271-1:2017 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated voltages...
High-voltage switchgear and controlgear - Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
High-voltage switchgear and controlgear -- Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and
outdoor installation and for operation at service frequencies up to and including 60 Hz on
systems having...
High-voltage switchgear and controlgear -- Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
High-voltage switchgear and controlgear – Part 1: Common specifications for alternating current switchgear and controlgear
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and / or outdoor installation and for operation at service frequencies up to and including 60 Hz on systems...
High-voltage switchgear and controlgear – Part 1: Common specifications for alternating current switchgear and controlgear
No scope available