DS/EN ISO 9455-17

Soft soldering fluxes - Test methods - Part 17: Surface insulation resistance comb test and electrochemical migration test of flux residues

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 July 2006
Status: active
Page Count: 30
ICS Code (Brazing and soldering): 25.160.50
scope:

This part of ISO 9455 specifies a method of testing for deleterious effects that may arise from flux residues after soldering or tinning test coupons.

Document History

DS/EN ISO 9455-17
July 27, 2006
Soft soldering fluxes - Test methods - Part 17: Surface insulation resistance comb test and electrochemical migration test of flux residues
This part of ISO 9455 specifies a method of testing for deleterious effects that may arise from flux residues after soldering or tinning test coupons.
Soft soldering fluxes – Test methods – Part 17: Surface insulation resistance comb test and electrochemical migration test of flux residues (ISO/DIS 9455-17:2022)
ISO 9455-17:2002 specifies a method of testing for deleterious effects that may arise from flux residues after soldering or tinning test coupons. The test is applicable to type 1 and type 2 fluxes in...
Advertisement