DS/EN 12881-1 + A1

Conveyor belts - Fire simulation flammability testing - Part 1: Propane burner tests

inactive
Organization: DS
Publication Date: 24 April 2008
Status: inactive
Page Count: 31
ICS Code (Components for conveyors): 53.040.20
scope:

This part of EN 12881 describes three methods for measuring the propagation of a flame along a conveyor belt which has been exposed to a relatively high localised heat source such as a fire. The damage suffered by the conveyor belt, as well as its tendency to support combustion, are measured by observing the extent to which the fire spreads along the test piece.
Method A uses a test piece 2 m in length and consumes propane gas through the burner at the rate of (1,30 ± 0,05) kg per 10 min.
Method B uses a test piece 2,5 m in length and consumes propane gas through two burners mounted above and below the test piece trestle at the rate of (1,30 ± 0,05) kg per 10 min for each burner.
Method C uses a test piece 1,5 m in length and consumes propane gas through the burner at the rate of (565 ± 10) g per 50 min.

Document History

July 14, 2014
Conveyor belts - Fire simulation flammability testing - Part 1: Propane burner tests
EN 12881-1 describes four methods for measuring the propagation of a flame along a conveyor belt which has been exposed to a relatively high localized heat source such as a fire. The damage suffered...
DS/EN 12881-1 + A1
April 24, 2008
Conveyor belts - Fire simulation flammability testing - Part 1: Propane burner tests
This part of EN 12881 describes three methods for measuring the propagation of a flame along a conveyor belt which has been exposed to a relatively high localised heat source such as a fire. The...
October 27, 2005
Conveyor belts - Fire simulation flammability testing - Part 1: Propane burner tests
This part of EN 12881 describes three methods for measuring the propagation of a flame along a conveyor belt which has been exposed to a relatively high localised heat source such as a fire. The...
Conveyor belts - Fire simulation flammability testing - Part 1: Propane burner tests
This part of EN 12881 describes three methods for measuring the propagation of a flame along a conveyor belt which has been exposed to a relatively high localised heat source such as a fire. The...
Conveyor belts - Fire simulation flammability testing - Part 1: Propane burner tests
This part of EN 12881 describes four methods for measuring the propagation of a flame along a conveyor belt which has been exposed to a relatively high localised heat source such as a fire. The...
Advertisement