DSF/prEN 12881-1
Conveyor belts - Fire simulation flammability testing - Part 1: Propane burner tests
| Organization: | DS |
| Status: | pending |
| Page Count: | 31 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This part of EN 12881 describes three methods for measuring the propagation of a flame along a conveyor belt which has been exposed to a relatively high localised heat source such as a fire. The damage suffered by the conveyor belt, as well as its tendency to support combustion, is measured by observing the extent to which the fire spreads along the test piece. Method A uses a test piece 2 m in length and consumes propane gas through the burner at the rate of (1,30 ± 0,05) kg per 10 min. Method B uses a test piece 1,5 m in length and consumes propane gas through the burner at the rate of (565 ± 10) g per 50 min. Method C uses a test piece 1,2 m in length and consumes propane gas through the burner at the rate of 150 l per hour (D1) or 190 l per hour (D2).
Document History