DSF/prEN 61754-24-11
Fibre optic connector interfaces -- Part 24-11: Interface standard for SC-RJ connectors with protective housings related to IEC/PAS 61076-3-117
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part 24-11 of IEC 61754 describes a SC-RJ fibre optic connector equipped with a protective housing for upgrading the existing interface described in IEC 61754-24 to IP65 and IP 67 ratings according to IEC 60529, for use in harsh industrial environments.
Document History
November 26, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 24-11: Type SC-RJ connectors with protective housings based on IEC 61076-3-117
This part of IEC 61754 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing for upgrading the existing interface described in IEC 61754-24...
DSF/prEN 61754-24-11
Fibre optic connector interfaces -- Part 24-11: Interface standard for SC-RJ connectors with protective housings related to IEC/PAS 61076-3-117
This part 24-11 of IEC 61754 describes a SC-RJ fibre optic connector equipped with a protective housing for upgrading the existing interface described in IEC 61754-24 to IP65 and IP 67 ratings...
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces -- Part 24-11: Interface standard for SC-RJ connectors with protective housings based on IEC 61076-3-117
This part of IEC 61754 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing for upgrading the existing interface described in IEC 61754-24...