DSF/FprEN 61754-24-11

Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces -- Part 24-11: Interface standard for SC-RJ connectors with protective housings based on IEC 61076-3-117

pending
Organization: DS
Status: pending
Page Count: 13
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61754 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing for upgrading the existing interface described in IEC 61754-24 to IP65 and IP67 ratings according to IEC 60529, for use in harsh industrial environments.

Document History

November 26, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 24-11: Type SC-RJ connectors with protective housings based on IEC 61076-3-117
This part of IEC 61754 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing for upgrading the existing interface described in IEC 61754-24...
Fibre optic connector interfaces -- Part 24-11: Interface standard for SC-RJ connectors with protective housings related to IEC/PAS 61076-3-117
This part 24-11 of IEC 61754 describes a SC-RJ fibre optic connector equipped with a protective housing for upgrading the existing interface described in IEC 61754-24 to IP65 and IP 67 ratings...
DSF/FprEN 61754-24-11
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces -- Part 24-11: Interface standard for SC-RJ connectors with protective housings based on IEC 61076-3-117
This part of IEC 61754 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing for upgrading the existing interface described in IEC 61754-24...
Advertisement